Panasonic Res, Thick Film, 6K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ622X

Description
RES, THICK FILM, 6K2, 5%, 0.1W, 0402, REEL; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 6K2, 5%, 0.1W, 0402, REEL; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8743
Res, Thick Film, 6K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8743
RES, THICK FILM, 6K2, 5%, 0.1W, 0402, REEL; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K2, 5%, 0.1W, 0402, REEL; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K2, 5%, 0.1W, 0402; Resistance Panasonic - 53W4176 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 5%, 0.1W, 0402; Resistance Panasonic
53W4176
Res, Thick Film, 6K2, 5%, 0.1W, 0402; Resistance Panasonic 53W4176
RES, THICK FILM, 6K2, 5%, 0.1W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 6K2, 5%, 0.1W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8743 53W4176
Product Name Res, Thick Film, 6K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 6K2, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 6200 ohms 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details