Panasonic Res, Thick Film, 620R, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ621X

Description
RES, THICK FILM, 620R, 5%, 0.1W, 0402; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 620R, 5%, 0.1W, 0402; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 620R, 5%, 0.1W, 0402; Resistance Panasonic - 53W4175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 5%, 0.1W, 0402; Resistance Panasonic
53W4175
Res, Thick Film, 620R, 5%, 0.1W, 0402; Resistance Panasonic 53W4175
RES, THICK FILM, 620R, 5%, 0.1W, 0402; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 620R, 5%, 0.1W, 0402; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 620R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8742
Res, Thick Film, 620R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8742
RES, THICK FILM, 620R, 5%, 0.1W, 0402, REEL; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 620R, 5%, 0.1W, 0402, REEL; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4175 51W8742
Product Name Res, Thick Film, 620R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 620R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details