Panasonic Res, Thick Film, 5K6, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ562X

Description
RES, THICK FILM, 5K6, 5%, 0.1W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5K6, 5%, 0.1W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K6, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8736
Res, Thick Film, 5K6, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8736
RES, THICK FILM, 5K6, 5%, 0.1W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.1W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K6, 5%, 0.1W, 0402; Resistance Panasonic - 53W4172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.1W, 0402; Resistance Panasonic
53W4172
Res, Thick Film, 5K6, 5%, 0.1W, 0402; Resistance Panasonic 53W4172
RES, THICK FILM, 5K6, 5%, 0.1W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.1W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8736 53W4172
Product Name Res, Thick Film, 5K6, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 5K6, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details