Panasonic Res, Thick Film, 4M7, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ475X

Description
RES, THICK FILM, 4M7, 5%, 0.1W, 0402; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4M7, 5%, 0.1W, 0402; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4M7, 5%, 0.1W, 0402; Resistance Panasonic - 65T8290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 5%, 0.1W, 0402; Resistance Panasonic
65T8290
Res, Thick Film, 4M7, 5%, 0.1W, 0402; Resistance Panasonic 65T8290
RES, THICK FILM, 4M7, 5%, 0.1W, 0402; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4M7, 5%, 0.1W, 0402; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4M7, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7174
Res, Thick Film, 4M7, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7174
RES, THICK FILM, 4M7, 5%, 0.1W, 0402, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M7, 5%, 0.1W, 0402, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8290 97W7174
Product Name Res, Thick Film, 4M7, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 4M7, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 4.70E6 ohms 4.70E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers