Panasonic Resistance Panasonic ERJ-2GEJ393X.

Description
Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ Series; Voltage Rating:50V RoHS Compliant: Yes
Description
Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ series thick film chip resistor, part number 29AC5737, features a resistance value of 39 kΩ with a tolerance of ±5%. It has a power rating of 100 mW and is housed in a 0402 (1005 metric) package. The resistor is designed for general-purpose applications and is compliant with RoHS standards. It operates effectively within a voltage rating of 50 V and is suitable for both reflow and flow soldering processes. The product is AEC-Q200 qualified, ensuring high reliability for automotive applications. Its small size and lightweight design make it compatible with placement machines, facilitating efficient assembly in various electronic devices.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ series thick film chip resistor, part number 29AC5737, features a resistance value of 39 kΩ with a tolerance of ±5%. It has a power rating of 100 mW and is housed in a 0402 (1005 metric) package. The resistor is designed for general-purpose applications and is compliant with RoHS standards. It operates effectively within a voltage rating of 50 V and is suitable for both reflow and flow soldering processes. The product is AEC-Q200 qualified, ensuring high reliability for automotive applications. Its small size and lightweight design make it compatible with placement machines, facilitating efficient assembly in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 29AC5737 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
29AC5737
Resistance Panasonic 29AC5737
Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5737
Product Name Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details