Panasonic Res, Thick Film, 390R, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ391X

Description
RES, THICK FILM, 390R, 5%, 0.1W, 0402; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 390R, 5%, 0.1W, 0402; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 390R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 0.1W, 0402; Resistance Panasonic
65T8283
Res, Thick Film, 390R, 5%, 0.1W, 0402; Resistance Panasonic 65T8283
RES, THICK FILM, 390R, 5%, 0.1W, 0402; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 0.1W, 0402; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 390R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7168
Res, Thick Film, 390R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7168
RES, THICK FILM, 390R, 5%, 0.1W, 0402, REEL; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 0.1W, 0402, REEL; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8283 97W7168
Product Name Res, Thick Film, 390R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 390R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers