Panasonic Res, Thick Film, 36R, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ360X

Description
RES, THICK FILM, 36R, 5%, 0.1W, 0402, REEL; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 36R, 5%, 0.1W, 0402, REEL; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 36R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8716
Res, Thick Film, 36R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8716
RES, THICK FILM, 36R, 5%, 0.1W, 0402, REEL; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36R, 5%, 0.1W, 0402, REEL; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2GEJ360X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ360X
Chip Resistor - Surface Mount ERJ-2GEJ360X
RES SMD 36 OHM 5% 1/10W 0402

RES SMD 36 OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 51W8716 ERJ-2GEJ360X
Product Name Res, Thick Film, 36R, 5%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details