Panasonic Chip Resistor - Surface Mount ERJ-2GEJ270X

Description
RES SMD 27 OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 27 OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2GEJ270X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ270X
Chip Resistor - Surface Mount ERJ-2GEJ270X
RES SMD 27 OHM 5% 1/10W 0402

RES SMD 27 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 27R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7158
Res, Thick Film, 27R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7158
RES, THICK FILM, 27R, 5%, 0.1W, 0402, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R, 5%, 0.1W, 0402, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2GEJ270X 97W7158
Product Name Chip Resistor - Surface Mount Res, Thick Film, 27R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details