Panasonic Res, Thick Film, 200K, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ204X

Description
RES, THICK FILM, 200K, 5%, 0.1W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 200K, 5%, 0.1W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 200K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.1W, 0402; Resistance Panasonic
65T8264
Res, Thick Film, 200K, 5%, 0.1W, 0402; Resistance Panasonic 65T8264
RES, THICK FILM, 200K, 5%, 0.1W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.1W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7149
Res, Thick Film, 200K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7149
RES, THICK FILM, 200K, 5%, 0.1W, 0402, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.1W, 0402, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8264 97W7149
Product Name Res, Thick Film, 200K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 200K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 200000 ohms 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details