Panasonic Res, 180K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ184X

Description
RES, 180K, 5%, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 180K, 5%, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8692
Res, 180K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8692
RES, 180K, 5%, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 180K, 5%, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 180K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2160
Res, 180K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2160
RES, 180K, 5%, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 180K, 5%, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-2GEJ184X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-2GEJ184X
Resistors - Chip Resistor - Surface Mount ERJ-2GEJ184X
RES SMD 180K OHM 5% 1/10W 0402

RES SMD 180K OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 51W8692 ERJ-2GEJ184X
Product Name Res, 180K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 180000 ohms 180000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers