Panasonic Res, Thick Film, 1K8, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ182X

Description
RES, THICK FILM, 1K8, 5%, 0.1W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K8, 5%, 0.1W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K8, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8690 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8690
Res, Thick Film, 1K8, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8690
RES, THICK FILM, 1K8, 5%, 0.1W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K8, 5%, 0.1W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K8, 5%, 0.1W, 0402; Resistance Panasonic - 53W4149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 5%, 0.1W, 0402; Resistance Panasonic
53W4149
Res, Thick Film, 1K8, 5%, 0.1W, 0402; Resistance Panasonic 53W4149
RES, THICK FILM, 1K8, 5%, 0.1W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K8, 5%, 0.1W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1.8K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ182X - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.8K OHM 5% 1/10W 0402
590-ERJ-2GEJ182X
RES SMD 1.8K OHM 5% 1/10W 0402 590-ERJ-2GEJ182X
RES SMD 1.8K OHM 5% 1/10W 0402

RES SMD 1.8K OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W8690 53W4149 590-ERJ-2GEJ182X
Product Name Res, Thick Film, 1K8, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 1K8, 5%, 0.1W, 0402; Resistance Panasonic RES SMD 1.8K OHM 5% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details