Panasonic Res, 160R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ161X

Description
RES, 160R, 5%, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 160R, 5%, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2157
Res, 160R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2157
RES, 160R, 5%, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 160R, 5%, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8685
Res, 160R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8685
RES, 160R, 5%, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 160R, 5%, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 160 OHM 5% 1/10W 0402 - 590-ERJ-2GEJ161X - Utmel Electronic Limited
Hong Kong, China
RES SMD 160 OHM 5% 1/10W 0402
590-ERJ-2GEJ161X
RES SMD 160 OHM 5% 1/10W 0402 590-ERJ-2GEJ161X
RES SMD 160 OHM 5% 1/10W 0402

RES SMD 160 OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 57AK2157 590-ERJ-2GEJ161X
Product Name Res, 160R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic RES SMD 160 OHM 5% 1/10W 0402
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 160 ohms 160 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details