Panasonic SMD 50V 100mW Resistor ERJ-2GEJ152X

Description
1.5kR 5% 50V 100mW Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2GEJ152X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ152X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kR 5% 50V 100mW Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2GEJ152X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ152X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 100mW Resistor - 52-ERJ-2GEJ152X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 100mW Resistor
52-ERJ-2GEJ152X
SMD 50V 100mW Resistor 52-ERJ-2GEJ152X
1.5kR 5% 50V 100mW Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2GEJ152X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ152X can be used for catalog matching and distributor lookup.

1.5kR 5% 50V 100mW Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2GEJ152X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ152X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 1K5, 5%, 0.1W, 0402; Resistance Panasonic - 65T8255 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.1W, 0402; Resistance Panasonic
65T8255
Res, Thick Film, 1K5, 5%, 0.1W, 0402; Resistance Panasonic 65T8255
RES, THICK FILM, 1K5, 5%, 0.1W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.1W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K5, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7141 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7141
Res, Thick Film, 1K5, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7141
RES, THICK FILM, 1K5, 5%, 0.1W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.1W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ152X 65T8255 97W7141
Product Name SMD 50V 100mW Resistor Res, Thick Film, 1K5, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K5, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details