Panasonic Res, 130K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ134X

Description
RES, 130K, 5%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 130K, 5%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2156
Res, 130K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2156
RES, 130K, 5%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 130K, 5%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8680
Res, 130K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8680
RES, 130K, 5%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 130K, 5%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2156
Product Name Res, 130K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 130000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details