Panasonic Automotive SMD 10W Resistor ERJ-2GEJ124X

Description
120kR 5% 1/10W 0402 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-2GEJ124X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ124X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120kR 5% 1/10W 0402 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-2GEJ124X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ124X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W Resistor - 52-ERJ-2GEJ124X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-ERJ-2GEJ124X
Automotive SMD 10W Resistor 52-ERJ-2GEJ124X
120kR 5% 1/10W 0402 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-2GEJ124X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ124X can be used for catalog matching and distributor lookup.

120kR 5% 1/10W 0402 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-2GEJ124X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ124X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ124X
918573-ERJ-2GEJ124X
Chip Resistor - Surface Mount - ERJ-2GEJ124X 918573-ERJ-2GEJ124X
Manufacturer: Panasonic Win Source Part Number: 918573-ERJ-2GEJ124X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 120 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2GEJ124, ERJ2GEJ124X, P120KJTR, P120KJCT, P120KJTR-NDR, P120KJCT-NDR, ERJ-2GEJ124, P120KJDKR, P120KJDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918573-ERJ-2GEJ124X
Series: ERJ-2G
Operating Temperature Range: -55°C ~ 155°C
Features: 120 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ2GEJ124, ERJ2GEJ124X, P120KJTR, P120KJCT, P120KJTR-NDR, P120KJCT-NDR, ERJ-2GEJ124, P120KJDKR, P120KJDKR-NDR

Buy Now Datasheet
Resistor, Thick Film, 0402, 120Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8674 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 120Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8674
Resistor, Thick Film, 0402, 120Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8674
RESISTOR, THICK FILM, 0402, 120KOHM, 5%, 100mW, FULL REEL; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 120KOHM, 5%, 100mW, FULL REEL; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120K, 5%, 0.1W, 0402; Resistance Panasonic - 53W4142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 5%, 0.1W, 0402; Resistance Panasonic
53W4142
Res, Thick Film, 120K, 5%, 0.1W, 0402; Resistance Panasonic 53W4142
RES, THICK FILM, 120K, 5%, 0.1W, 0402; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 120K, 5%, 0.1W, 0402; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ124X 918573-ERJ-2GEJ124X 51W8674 53W4142
Product Name Automotive SMD 10W Resistor Chip Resistor - Surface Mount - ERJ-2GEJ124X Resistor, Thick Film, 0402, 120Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic Res, Thick Film, 120K, 5%, 0.1W, 0402; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers