Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ123X ERJ-2GEJ123X

Description
Manufacturer: Panasonic Win Source Part Number: 843291-ERJ-2GEJ123X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 843291-ERJ-2GEJ123X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ123X
843291-ERJ-2GEJ123X
Chip Resistor - Surface Mount - ERJ-2GEJ123X 843291-ERJ-2GEJ123X
Manufacturer: Panasonic Win Source Part Number: 843291-ERJ-2GEJ123X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843291-ERJ-2GEJ123X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 50V 100mW Resistor - 52-ERJ-2GEJ123X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 100mW Resistor
52-ERJ-2GEJ123X
Automotive 50V 100mW Resistor 52-ERJ-2GEJ123X
12kR 5% 0402 Thick Film Chip Resistor, 50V, 100mW, AEC-Q200 Product overview: ERJ-2GEJ123X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ123X can be used for catalog matching and distributor lookup.

12kR 5% 0402 Thick Film Chip Resistor, 50V, 100mW, AEC-Q200 Product overview: ERJ-2GEJ123X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ123X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ123X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ123X
Chip Resistor - Surface Mount ERJ-2GEJ123X
RES SMD 12K OHM 5% 1/10W 0402

RES SMD 12K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 12K, 5%, 0.1W, 0402; Resistance Panasonic - 53W4141 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.1W, 0402; Resistance Panasonic
53W4141
Res, Thick Film, 12K, 5%, 0.1W, 0402; Resistance Panasonic 53W4141
RES, THICK FILM, 12K, 5%, 0.1W, 0402; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.1W, 0402; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8673
Res, Thick Film, 12K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8673
RES, THICK FILM, 12K, 5%, 0.1W, 0402, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.1W, 0402, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 843291-ERJ-2GEJ123X 52-ERJ-2GEJ123X ERJ-2GEJ123X 53W4141 51W8673
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ123X Automotive 50V 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 12K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 12K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614911-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details