Panasonic Res, Thick Film, 1K2, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ122X

Description
RES, THICK FILM, 1K2, 5%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K2, 5%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K2, 5%, 0.1W, 0402; Resistance Panasonic - 65T8253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.1W, 0402; Resistance Panasonic
65T8253
Res, Thick Film, 1K2, 5%, 0.1W, 0402; Resistance Panasonic 65T8253
RES, THICK FILM, 1K2, 5%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7139
Res, Thick Film, 1K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7139
RES, THICK FILM, 1K2, 5%, 0.1W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.1W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8253 97W7139
Product Name Res, Thick Film, 1K2, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details