Panasonic Chip Resistor - Surface Mount ERJ-2GEJ103X

Description
RES SMD 10K OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 10K OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2GEJ103X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ103X
Chip Resistor - Surface Mount ERJ-2GEJ103X
RES SMD 10K OHM 5% 1/10W 0402

RES SMD 10K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.1W, 0402; Resistance Panasonic
65T8248
Res, Thick Film, 10K, 5%, 0.1W, 0402; Resistance Panasonic 65T8248
RES, THICK FILM, 10K, 5%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 5%; 10Kohm, 7 Inch Reel Rohs Compliant Panasonic - 84AC1426 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 5%; 10Kohm, 7 Inch Reel Rohs Compliant Panasonic
84AC1426
Thick Film Chip Res, 0402, 1/16W 5%; 10Kohm, 7 Inch Reel Rohs Compliant Panasonic 84AC1426
THICK FILM CHIP RES, 0402, 1/16W 5%; 10KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 5%; 10KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2GEJ103X 65T8248 84AC1426
Product Name Chip Resistor - Surface Mount Res, Thick Film, 10K, 5%, 0.1W, 0402; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 5%; 10Kohm, 7 Inch Reel Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details