Panasonic SMD 0.062 Ohm 4W Resistor ERJ-2BWJR062X

Description
Res Thick Film 0402 0.062 Ohm 5% 1/4W 300ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-2BWJR062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWJR062X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 0.062 Ohm 5% 1/4W 300ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-2BWJR062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWJR062X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.062 Ohm 4W Resistor - 52-ERJ-2BWJR062X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.062 Ohm 4W Resistor
52-ERJ-2BWJR062X
SMD 0.062 Ohm 4W Resistor 52-ERJ-2BWJR062X
Res Thick Film 0402 0.062 Ohm 5% 1/4W 300ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-2BWJR062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWJR062X can be used for catalog matching and distributor lookup.

Res Thick Film 0402 0.062 Ohm 5% 1/4W 300ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-2BWJR062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWJR062X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip R,0402,ultra Low Ohmic5% Rohs Compliant Panasonic - 51W8655 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R,0402,ultra Low Ohmic5% Rohs Compliant Panasonic
51W8655
Thick Film Chip R,0402,ultra Low Ohmic5% Rohs Compliant Panasonic 51W8655
Thick Film Chip R,0402,Ultra Low ohmic5% RoHS Compliant: Yes

Thick Film Chip R,0402,Ultra Low ohmic5% RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-2BWJR062X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-2BWJR062X
Resistors - Chip Resistor - Surface Mount ERJ-2BWJR062X
RES 0.062 OHM 5% 1/4W 0402

RES 0.062 OHM 5% 1/4W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2BWJR062X 51W8655 ERJ-2BWJR062X
Product Name SMD 0.062 Ohm 4W Resistor Thick Film Chip R,0402,ultra Low Ohmic5% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0620 ohms 0.0620 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details