Panasonic 0.05 OHM 4W Resistor ERJ-2BWJR050X

Description
RES 0.05 OHM 5% 1/4W 0402 Product overview: ERJ-2BWJR050X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWJR050X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.05 OHM 5% 1/4W 0402 Product overview: ERJ-2BWJR050X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWJR050X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05 OHM 4W Resistor - 52-ERJ-2BWJR050X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 4W Resistor
52-ERJ-2BWJR050X
0.05 OHM 4W Resistor 52-ERJ-2BWJR050X
RES 0.05 OHM 5% 1/4W 0402 Product overview: ERJ-2BWJR050X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWJR050X can be used for catalog matching and distributor lookup.

RES 0.05 OHM 5% 1/4W 0402 Product overview: ERJ-2BWJR050X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWJR050X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-2BWJR050X
Product Name 0.05 OHM 4W Resistor
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details