Panasonic Res, R1, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic ERJ-2BWFR100X

Description
RES, R1, 1%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet
Description
RES, R1, 1%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R1, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic - 55Y9624 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
55Y9624
Res, R1, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic 55Y9624
RES, R1, 1%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R1, 1%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R1, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic - 57AK2146 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
57AK2146
Res, R1, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic 57AK2146
RES, R1, 1%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R1, 1%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55Y9624
Product Name Res, R1, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details