Panasonic Resistance Panasonic ERJ-2BWFR091X.

Description
Resistance:91Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant; Product Range:ERJBW Series; Voltage Rating:- RoHS Compliant: Yes
Description
Resistance:91Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant; Product Range:ERJBW Series; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9500 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9500
Resistance Panasonic 60AC9500
Resistance:91Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant; Product Range:ERJBW Series; Voltage Rating:- RoHS Compliant: Yes

Resistance:91Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant; Product Range:ERJBW Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9500
Product Name Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 9.10E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers