Panasonic Current Sense Res, Aec-Q200, 0R051, 0402; Resistance Panasonic ERJ-2BWFR051X

Description
CURRENT SENSE RES, AEC-Q200, 0R051, 0402; Resistance:0.051ohm; Product Range:ERJ2BW series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, AEC-Q200, 0R051, 0402; Resistance:0.051ohm; Product Range:ERJ2BW series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, Aec-Q200, 0R051, 0402; Resistance Panasonic - 56W0576 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R051, 0402; Resistance Panasonic
56W0576
Current Sense Res, Aec-Q200, 0R051, 0402; Resistance Panasonic 56W0576
CURRENT SENSE RES, AEC-Q200, 0R051, 0402; Resistance:0.051ohm; Product Range:ERJ2BW series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R051, 0402; Resistance:0.051ohm; Product Range:ERJ2BW series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0576
Product Name Current Sense Res, Aec-Q200, 0R051, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details