Panasonic Res, R05, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic ERJ-2BWFR050X

Description
RES, R05, 1%, 0.25W, THICK FILM, 0402; Resistance:0.05ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet
Description
RES, R05, 1%, 0.25W, THICK FILM, 0402; Resistance:0.05ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R05, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic - 55Y9623 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
55Y9623
Res, R05, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic 55Y9623
RES, R05, 1%, 0.25W, THICK FILM, 0402; Resistance:0.05ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R05, 1%, 0.25W, THICK FILM, 0402; Resistance:0.05ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R05, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic - 57AK2143 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
57AK2143
Res, R05, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic 57AK2143
RES, R05, 1%, 0.25W, THICK FILM, 0402; Resistance:0.05ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R05, 1%, 0.25W, THICK FILM, 0402; Resistance:0.05ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55Y9623
Product Name Res, R05, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details