Panasonic Automotive 6W Resistor ERJ-2BSFR10X

Description
0402 100mR 1% Thick Film Chip Resistor, 1/6W, AEC-Q200 Product overview: ERJ-2BSFR10X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BSFR10X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 100mR 1% Thick Film Chip Resistor, 1/6W, AEC-Q200 Product overview: ERJ-2BSFR10X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BSFR10X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6W Resistor - 52-ERJ-2BSFR10X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6W Resistor
52-ERJ-2BSFR10X
Automotive 6W Resistor 52-ERJ-2BSFR10X
0402 100mR 1% Thick Film Chip Resistor, 1/6W, AEC-Q200 Product overview: ERJ-2BSFR10X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BSFR10X can be used for catalog matching and distributor lookup.

0402 100mR 1% Thick Film Chip Resistor, 1/6W, AEC-Q200 Product overview: ERJ-2BSFR10X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BSFR10X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 0.1Ohm, 166Mw, 1%, Smd; Resistance Panasonic - 53W4137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.1Ohm, 166Mw, 1%, Smd; Resistance Panasonic
53W4137
Resistor, 0.1Ohm, 166Mw, 1%, Smd; Resistance Panasonic 53W4137
RESISTOR, 0.1OHM, 166mW, 1%, SMD; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

RESISTOR, 0.1OHM, 166mW, 1%, SMD; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2BSFR10X 53W4137
Product Name Automotive 6W Resistor Resistor, 0.1Ohm, 166Mw, 1%, Smd; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers