Panasonic 0.56 OHM 6W Resistor ERJ-2BQJR56X

Description
RES 0.56 OHM 5% 1/6W 0402 Product overview: ERJ-2BQJR56X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQJR56X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.56 OHM 5% 1/6W 0402 Product overview: ERJ-2BQJR56X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQJR56X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56 OHM 6W Resistor - 52-ERJ-2BQJR56X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.56 OHM 6W Resistor
52-ERJ-2BQJR56X
0.56 OHM 6W Resistor 52-ERJ-2BQJR56X
RES 0.56 OHM 5% 1/6W 0402 Product overview: ERJ-2BQJR56X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQJR56X can be used for catalog matching and distributor lookup.

RES 0.56 OHM 5% 1/6W 0402 Product overview: ERJ-2BQJR56X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQJR56X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2BQJR56X
870966-ERJ-2BQJR56X
Chip Resistor - Surface Mount - ERJ-2BQJR56X 870966-ERJ-2BQJR56X
Manufacturer: Panasonic Win Source Part Number: 870966-ERJ-2BQJR56X Series: ERJ-2B Operating Temperature Range: -55°C ~ 155°C Features: 560 mOhms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2BQJR56X, P17353TR, P17353CT, P17353DKR

Manufacturer: Panasonic
Win Source Part Number: 870966-ERJ-2BQJR56X
Series: ERJ-2B
Operating Temperature Range: -55°C ~ 155°C
Features: 560 mOhms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ2BQJR56X, P17353TR, P17353CT, P17353DKR

Buy Now Datasheet
Thick Film Chip R 0402 Low Ohmic 5% Rohs Compliant Panasonic - 55Y9610 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R 0402 Low Ohmic 5% Rohs Compliant Panasonic
55Y9610
Thick Film Chip R 0402 Low Ohmic 5% Rohs Compliant Panasonic 55Y9610
Thick Film Chip R 0402 Low ohmic 5% RoHS Compliant: Yes

Thick Film Chip R 0402 Low ohmic 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2BQJR56X 870966-ERJ-2BQJR56X 55Y9610
Product Name 0.56 OHM 6W Resistor Chip Resistor - Surface Mount - ERJ-2BQJR56X Thick Film Chip R 0402 Low Ohmic 5% Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 0.5600 ohms
Power Rating 0.1670 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details