Panasonic 0.3 OHM 6W Resistor ERJ-2BQFR30X

Description
RES 0.3 OHM 1% 1/6W 0402 Product overview: ERJ-2BQFR30X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQFR30X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.3 OHM 1% 1/6W 0402 Product overview: ERJ-2BQFR30X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQFR30X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3 OHM 6W Resistor - 52-ERJ-2BQFR30X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3 OHM 6W Resistor
52-ERJ-2BQFR30X
0.3 OHM 6W Resistor 52-ERJ-2BQFR30X
RES 0.3 OHM 1% 1/6W 0402 Product overview: ERJ-2BQFR30X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQFR30X can be used for catalog matching and distributor lookup.

RES 0.3 OHM 1% 1/6W 0402 Product overview: ERJ-2BQFR30X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQFR30X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R3, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8625 - Newark, An Avnet Company
Chicago, IL, United States
Res, R3, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8625
Res, R3, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8625
RES, R3, 1%, 0.166W, THICK FILM, 0402; Resistance:0.3ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R3, 1%, 0.166W, THICK FILM, 0402; Resistance:0.3ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R3, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2127 - Newark, An Avnet Company
Chicago, IL, United States
Res, R3, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2127
Res, R3, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2127
RES, R3, 1%, 0.166W, THICK FILM, 0402; Resistance:0.3ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R3, 1%, 0.166W, THICK FILM, 0402; Resistance:0.3ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2BQFR30X 51W8625
Product Name 0.3 OHM 6W Resistor Res, R3, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers