RES, R27, 1%, 0.166W, THICK FILM, 0402; Resistance:0.27ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 51W8624 |
| Product Name | Res, R27, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 0.2700 ohms |