Panasonic Res, R24, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic ERJ-2BQFR24X

Description
RES, R24, 1%, 0.166W, THICK FILM, 0402; Resistance:0.24ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet
Description
RES, R24, 1%, 0.166W, THICK FILM, 0402; Resistance:0.24ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R24, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8623 - Newark, An Avnet Company
Chicago, IL, United States
Res, R24, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8623
Res, R24, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8623
RES, R24, 1%, 0.166W, THICK FILM, 0402; Resistance:0.24ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R24, 1%, 0.166W, THICK FILM, 0402; Resistance:0.24ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R24, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2125 - Newark, An Avnet Company
Chicago, IL, United States
Res, R24, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2125
Res, R24, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2125
RES, R24, 1%, 0.166W, THICK FILM, 0402; Resistance:0.24ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R24, 1%, 0.166W, THICK FILM, 0402; Resistance:0.24ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8623
Product Name Res, R24, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details