Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic ERJ-1TYJ681U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic - 51W6745 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
51W6745
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic 51W6745
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W6745
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers