Panasonic Chip Resistor - Surface Mount ERJ-1TYJ511U

Description
RES SMD 510 OHM 5% 1W 2512
Datasheet
Description
RES SMD 510 OHM 5% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1TYJ511U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYJ511U
Chip Resistor - Surface Mount ERJ-1TYJ511U
RES SMD 510 OHM 5% 1W 2512

RES SMD 510 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 510R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6728
Res, Thick Film, 510R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6728
RES, THICK FILM, 510R, 5%, 1W, 2512, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 1W, 2512, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 510R, 5%, 1W, 2512; Resistance Panasonic - 53W4076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 1W, 2512; Resistance Panasonic
53W4076
Res, Thick Film, 510R, 5%, 1W, 2512; Resistance Panasonic 53W4076
RES, THICK FILM, 510R, 5%, 1W, 2512; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 1W, 2512; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1TYJ511U 51W6728
Product Name Chip Resistor - Surface Mount Res, Thick Film, 510R, 5%, 1W, 2512, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details