Panasonic Res, Thick Film, 33R, 5%, 1W, 2512, Reel; Resistance Panasonic ERJ-1TYJ330U

Description
RES, THICK FILM, 33R, 5%, 1W, 2512, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 33R, 5%, 1W, 2512, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6698
Res, Thick Film, 33R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6698
RES, THICK FILM, 33R, 5%, 1W, 2512, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 1W, 2512, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W6698
Product Name Res, Thick Film, 33R, 5%, 1W, 2512, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details