Panasonic Automotive SMD 27 Ohm 1W Resistor ERJ-1TYJ270U

Description
2512 27 Ohm 1W 5% Thick Film SMD Resistor AEC-Q200 Product overview: ERJ-1TYJ270U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 27 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 27 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ270U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2512 27 Ohm 1W 5% Thick Film SMD Resistor AEC-Q200 Product overview: ERJ-1TYJ270U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 27 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 27 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ270U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 27 Ohm 1W Resistor - 52-ERJ-1TYJ270U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 27 Ohm 1W Resistor
52-ERJ-1TYJ270U
Automotive SMD 27 Ohm 1W Resistor 52-ERJ-1TYJ270U
2512 27 Ohm 1W 5% Thick Film SMD Resistor AEC-Q200 Product overview: ERJ-1TYJ270U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 27 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 27 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ270U can be used for catalog matching and distributor lookup.

2512 27 Ohm 1W 5% Thick Film SMD Resistor AEC-Q200 Product overview: ERJ-1TYJ270U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 27 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 27 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ270U can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TYJ270U
918566-ERJ-1TYJ270U
Chip Resistor - Surface Mount - ERJ-1TYJ270U 918566-ERJ-1TYJ270U
Manufacturer: Panasonic Win Source Part Number: 918566-ERJ-1TYJ270U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT27XCT-NDR, PT27XCT, PT27XDKR, PT27XTR, Q4626662, ERJ1TYJ270U, PT27XTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918566-ERJ-1TYJ270U
Series: ERJ-1T
Operating Temperature Range: -55°C ~ 155°C
Features: 27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PT27XCT-NDR, PT27XCT, PT27XDKR, PT27XTR, Q4626662, ERJ1TYJ270U, PT27XTR-NDR

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic - 51W6684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
51W6684
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic 51W6684
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1TYJ270U 918566-ERJ-1TYJ270U 51W6684
Product Name Automotive SMD 27 Ohm 1W Resistor Chip Resistor - Surface Mount - ERJ-1TYJ270U Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
Resistance Range 27 ohms
Tolerance 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers