Panasonic SMD 1W 200V Resistor ERJ-1TYJ242U

Description
2.4kR 1W 5% 2512 SMD Chip Resistor, 200V, 155°C Product overview: ERJ-1TYJ242U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ242U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.4kR 1W 5% 2512 SMD Chip Resistor, 200V, 155°C Product overview: ERJ-1TYJ242U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ242U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 200V Resistor - 52-ERJ-1TYJ242U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-ERJ-1TYJ242U
SMD 1W 200V Resistor 52-ERJ-1TYJ242U
2.4kR 1W 5% 2512 SMD Chip Resistor, 200V, 155°C Product overview: ERJ-1TYJ242U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ242U can be used for catalog matching and distributor lookup.

2.4kR 1W 5% 2512 SMD Chip Resistor, 200V, 155°C Product overview: ERJ-1TYJ242U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ242U can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TYJ242U
918565-ERJ-1TYJ242U
Chip Resistor - Surface Mount - ERJ-1TYJ242U 918565-ERJ-1TYJ242U
Manufacturer: Panasonic Win Source Part Number: 918565-ERJ-1TYJ242U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 2.4 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT2.4KXTR-NDR, PT2.4KXTR, Q6449169E, ERJ1TYJ242U, PT2.4KXCT-NDR, PT2.4KXDKR, PT2.4KXCT

Manufacturer: Panasonic
Win Source Part Number: 918565-ERJ-1TYJ242U
Series: ERJ-1T
Operating Temperature Range: -55°C ~ 155°C
Features: 2.4 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PT2.4KXTR-NDR, PT2.4KXTR, Q6449169E, ERJ1TYJ242U, PT2.4KXCT-NDR, PT2.4KXDKR, PT2.4KXCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-1TYJ242U 918565-ERJ-1TYJ242U
Product Name SMD 1W 200V Resistor Chip Resistor - Surface Mount - ERJ-1TYJ242U
Resistance Range 2400 ohms
Tolerance 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details