Panasonic SMD 1 Ohm 1W Resistor ERJ-1TYJ1R0U

Description
1 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ1R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ1R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 Ohm 1W Resistor - 52-ERJ-1TYJ1R0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 Ohm 1W Resistor
52-ERJ-1TYJ1R0U
SMD 1 Ohm 1W Resistor 52-ERJ-1TYJ1R0U
1 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ1R0U can be used for catalog matching and distributor lookup.

1 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ1R0U can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 1R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6619
Res, Thick Film, 1R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6619
RES, THICK FILM, 1R, 5%, 1W, 2512, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 1W, 2512, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R, 5%, 1W, 2512; Resistance Panasonic - 53W4050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 1W, 2512; Resistance Panasonic
53W4050
Res, Thick Film, 1R, 5%, 1W, 2512; Resistance Panasonic 53W4050
RES, THICK FILM, 1R, 5%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1TYJ1R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYJ1R0U
Chip Resistor - Surface Mount ERJ-1TYJ1R0U
RES SMD 1 OHM 5% 1W 2512

RES SMD 1 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-1TYJ1R0U 51W6619 ERJ-1TYJ1R0U
Product Name SMD 1 Ohm 1W Resistor Res, Thick Film, 1R, 5%, 1W, 2512, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details