Panasonic Res, Thick Film, 150R, 5%, 1W, 2512; Resistance Panasonic ERJ-1TYJ151U

Description
RES, THICK FILM, 150R, 5%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150R, 5%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150R, 5%, 1W, 2512; Resistance Panasonic - 53W4058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 1W, 2512; Resistance Panasonic
53W4058
Res, Thick Film, 150R, 5%, 1W, 2512; Resistance Panasonic 53W4058
RES, THICK FILM, 150R, 5%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 150 Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic - 51W6648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150 Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
51W6648
Resistor, 150 Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic 51W6648
RESISTOR, 150 OHM, 1W, 5%, SMD, FULL REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RESISTOR, 150 OHM, 1W, 5%, SMD, FULL REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4058
Product Name Res, Thick Film, 150R, 5%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers