Panasonic Automotive 0.15 Ohm 1W Resistor ERJ-1TRSJR15U

Description
2512 Thick Film Chip Resistor, 0.15 Ohm, 1W, 5%, AEC-Q200 Product overview: ERJ-1TRSJR15U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRSJR15U can be used for catalog matching and distributor lookup.
Request a Quote
Description
2512 Thick Film Chip Resistor, 0.15 Ohm, 1W, 5%, AEC-Q200 Product overview: ERJ-1TRSJR15U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRSJR15U can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1357085-ERJ-1TRSJR15U is a surface mount chip resistor from Win Source Electronics, specifically designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 150 mΩ and a power rating of 1W, making it suitable for current sensing applications. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±200 ppm/°C. It is packaged in a 2512 (6432 metric) format with a maximum height of 0.028" (0.70mm). The component is RoHS compliant and comes in tape and reel packaging, facilitating automated assembly processes. With a tolerance of ±5%, this resistor is ideal for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The 1357085-ERJ-1TRSJR15U is a surface mount chip resistor from Win Source Electronics, specifically designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 150 mΩ and a power rating of 1W, making it suitable for current sensing applications. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±200 ppm/°C. It is packaged in a 2512 (6432 metric) format with a maximum height of 0.028" (0.70mm). The component is RoHS compliant and comes in tape and reel packaging, facilitating automated assembly processes. With a tolerance of ±5%, this resistor is ideal for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.15 Ohm 1W Resistor - 52-ERJ-1TRSJR15U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.15 Ohm 1W Resistor
52-ERJ-1TRSJR15U
Automotive 0.15 Ohm 1W Resistor 52-ERJ-1TRSJR15U
2512 Thick Film Chip Resistor, 0.15 Ohm, 1W, 5%, AEC-Q200 Product overview: ERJ-1TRSJR15U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRSJR15U can be used for catalog matching and distributor lookup.

2512 Thick Film Chip Resistor, 0.15 Ohm, 1W, 5%, AEC-Q200 Product overview: ERJ-1TRSJR15U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TRSJR15U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1357085-ERJ-1TRSJR15U - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1357085-ERJ-1TRSJR15U
Resistors - Chip Resistor - Surface Mount 1357085-ERJ-1TRSJR15U
Win Source Part Number: 1357085-ERJ-1TRSJR15 U Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: ERJ-1TR Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: ERJ-1TR HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 150 mOhms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1357085-ERJ-1TRSJR15U
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: ERJ-1TR
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: ERJ-1TR
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 150 mOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, R15, 5%, 1W, Thick Film, 2512; Resistance Panasonic - 51W6604 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 5%, 1W, Thick Film, 2512; Resistance Panasonic
51W6604
Res, R15, 5%, 1W, Thick Film, 2512; Resistance Panasonic 51W6604
RES, R15, 5%, 1W, THICK FILM, 2512; Resistance:0.15ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RES, R15, 5%, 1W, THICK FILM, 2512; Resistance:0.15ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R15, 5%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK2099 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 5%, 1W, Thick Film, 2512; Resistance Panasonic
57AK2099
Res, R15, 5%, 1W, Thick Film, 2512; Resistance Panasonic 57AK2099
RES, R15, 5%, 1W, THICK FILM, 2512; Resistance:0.15ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RES, R15, 5%, 1W, THICK FILM, 2512; Resistance:0.15ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1TRSJR15U 1357085-ERJ-1TRSJR15U 51W6604
Product Name Automotive 0.15 Ohm 1W Resistor Resistors - Chip Resistor - Surface Mount Res, R15, 5%, 1W, Thick Film, 2512; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details