Panasonic Res, R68, 5%, 1W, Thick Film, 2512; Resistance Panasonic ERJ-1TRQJR68U

Description
RES, R68, 5%, 1W, THICK FILM, 2512; Resistance:0.68ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
RES, R68, 5%, 1W, THICK FILM, 2512; Resistance:0.68ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R68, 5%, 1W, Thick Film, 2512; Resistance Panasonic - 51W6571 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 5%, 1W, Thick Film, 2512; Resistance Panasonic
51W6571
Res, R68, 5%, 1W, Thick Film, 2512; Resistance Panasonic 51W6571
RES, R68, 5%, 1W, THICK FILM, 2512; Resistance:0.68ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RES, R68, 5%, 1W, THICK FILM, 2512; Resistance:0.68ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R68, 5%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK2095 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 5%, 1W, Thick Film, 2512; Resistance Panasonic
57AK2095
Res, R68, 5%, 1W, Thick Film, 2512; Resistance Panasonic 57AK2095
RES, R68, 5%, 1W, THICK FILM, 2512; Resistance:0.68ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RES, R68, 5%, 1W, THICK FILM, 2512; Resistance:0.68ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W6571
Product Name Res, R68, 5%, 1W, Thick Film, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details