Panasonic Current Sense Res, Aec-Q200, 0R56, 2512; Resistance Panasonic ERJ-1TRQJR56U

Description
CURRENT SENSE RES, AEC-Q200, 0R56, 2512; Resistance:0.56ohm; Product Range:ERJ1TRQ Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, AEC-Q200, 0R56, 2512; Resistance:0.56ohm; Product Range:ERJ1TRQ Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, Aec-Q200, 0R56, 2512; Resistance Panasonic - 51W6569 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R56, 2512; Resistance Panasonic
51W6569
Current Sense Res, Aec-Q200, 0R56, 2512; Resistance Panasonic 51W6569
CURRENT SENSE RES, AEC-Q200, 0R56, 2512; Resistance:0.56ohm; Product Range:ERJ1TRQ Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R56, 2512; Resistance:0.56ohm; Product Range:ERJ1TRQ Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R56, 5%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 5%, 1W, Thick Film, 2512; Resistance Panasonic
57AK2094
Res, R56, 5%, 1W, Thick Film, 2512; Resistance Panasonic 57AK2094
RES, R56, 5%, 1W, THICK FILM, 2512; Resistance:0.56ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RES, R56, 5%, 1W, THICK FILM, 2512; Resistance:0.56ohm; Product Range:ERJ1TR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W6569 57AK2094
Product Name Current Sense Res, Aec-Q200, 0R56, 2512; Resistance Panasonic Res, R56, 5%, 1W, Thick Film, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers