Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1TRQFR51U

Description
RES 0.51 OHM 1% 1W 2512
Datasheet
Description
RES 0.51 OHM 1% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-1TRQFR51U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-1TRQFR51U
Resistors - Chip Resistor - Surface Mount ERJ-1TRQFR51U
RES 0.51 OHM 1% 1W 2512

RES 0.51 OHM 1% 1W 2512

Supplier's Site
Thick Film Chip Resistor, 0.51 Ohm, 1W, 1%; Resistance Panasonic - 55T5983 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0.51 Ohm, 1W, 1%; Resistance Panasonic
55T5983
Thick Film Chip Resistor, 0.51 Ohm, 1W, 1%; Resistance Panasonic 55T5983
THICK FILM CHIP RESISTOR, 0.51 OHM, 1W, 1%; Resistance:0.51ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM CHIP RESISTOR, 0.51 OHM, 1W, 1%; Resistance:0.51ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1TRQFR51U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TRQFR51U
Chip Resistor - Surface Mount ERJ-1TRQFR51U
RES 0.51 OHM 1% 1W 2512

RES 0.51 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-1TRQFR51U 55T5983 ERJ-1TRQFR51U
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor, 0.51 Ohm, 1W, 1%; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details