Panasonic Thick Film Resistor, 5.6 Ohm, 1W, 1%; Resistance Panasonic ERJ-1TRQF5R6U

Description
THICK FILM RESISTOR, 5.6 OHM, 1W, 1%; Resistance:5.6ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 5.6 OHM, 1W, 1%; Resistance:5.6ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 5.6 Ohm, 1W, 1%; Resistance Panasonic - 15R1370 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.6 Ohm, 1W, 1%; Resistance Panasonic
15R1370
Thick Film Resistor, 5.6 Ohm, 1W, 1%; Resistance Panasonic 15R1370
THICK FILM RESISTOR, 5.6 OHM, 1W, 1%; Resistance:5.6ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 5.6 OHM, 1W, 1%; Resistance:5.6ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 1%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK2089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 1%, 1W, Thick Film, 2512; Resistance Panasonic
57AK2089
Res, 5R6, 1%, 1W, Thick Film, 2512; Resistance Panasonic 57AK2089
RES, 5R6, 1%, 1W, THICK FILM, 2512; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

RES, 5R6, 1%, 1W, THICK FILM, 2512; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 1TR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1TRQF5R6U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TRQF5R6U
Chip Resistor - Surface Mount ERJ-1TRQF5R6U
RES SMD 5.6 OHM 1% 1W 2512

RES SMD 5.6 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 15R1370 57AK2089 ERJ-1TRQF5R6U
Product Name Thick Film Resistor, 5.6 Ohm, 1W, 1%; Resistance Panasonic Res, 5R6, 1%, 1W, Thick Film, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistor - 52-SR731ETTPR390F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 0.3900 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details