Panasonic Res, 4R3, 1%, 1W, Thick Film, 2512; Resistance Panasonic ERJ-1TRQF4R3U

Description
RES, 4R3, 1%, 1W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes
Description
RES, 4R3, 1%, 1W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4R3, 1%, 1W, Thick Film, 2512; Resistance Panasonic - 55T5994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 1%, 1W, Thick Film, 2512; Resistance Panasonic
55T5994
Res, 4R3, 1%, 1W, Thick Film, 2512; Resistance Panasonic 55T5994
RES, 4R3, 1%, 1W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes

RES, 4R3, 1%, 1W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ1TR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5994
Product Name Res, 4R3, 1%, 1W, Thick Film, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers