Panasonic Thick Film Chip Resistor, 3 Ohm, 1W, 1%; Resistance Panasonic ERJ-1TRQF3R0U

Description
THICK FILM CHIP RESISTOR, 3 OHM, 1W, 1%; Resistance:3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM CHIP RESISTOR, 3 OHM, 1W, 1%; Resistance:3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistor, 3 Ohm, 1W, 1%; Resistance Panasonic - 55T5992 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 3 Ohm, 1W, 1%; Resistance Panasonic
55T5992
Thick Film Chip Resistor, 3 Ohm, 1W, 1%; Resistance Panasonic 55T5992
THICK FILM CHIP RESISTOR, 3 OHM, 1W, 1%; Resistance:3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM CHIP RESISTOR, 3 OHM, 1W, 1%; Resistance:3ohm; Product Range:ERJ1T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5992
Product Name Thick Film Chip Resistor, 3 Ohm, 1W, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers