Panasonic Chip Resistor - Surface Mount - ERJ-1TNF2001U ERJ-1TNF2001U

Description
Manufacturer: Panasonic Win Source Part Number: 870963-ERJ-1TNF2001U Series: ERJ-1TN Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT2.00KAFCT, PT2KAFCT-ND, ERJ1TNF2001U, PT2KAFTR-ND, PT2KAFCT, PT2.00KAFTR, PT2KAFTR, PT2.00KAFDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870963-ERJ-1TNF2001U Series: ERJ-1TN Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT2.00KAFCT, PT2KAFCT-ND, ERJ1TNF2001U, PT2KAFTR-ND, PT2KAFCT, PT2.00KAFTR, PT2KAFTR, PT2.00KAFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TNF2001U
870963-ERJ-1TNF2001U
Chip Resistor - Surface Mount - ERJ-1TNF2001U 870963-ERJ-1TNF2001U
Manufacturer: Panasonic Win Source Part Number: 870963-ERJ-1TNF2001U Series: ERJ-1TN Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT2.00KAFCT, PT2KAFCT-ND, ERJ1TNF2001U, PT2KAFTR-ND, PT2KAFCT, PT2.00KAFTR, PT2KAFTR, PT2.00KAFDKR

Manufacturer: Panasonic
Win Source Part Number: 870963-ERJ-1TNF2001U
Series: ERJ-1TN
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PT2.00KAFCT, PT2KAFCT-ND, ERJ1TNF2001U, PT2KAFTR-ND, PT2KAFCT, PT2.00KAFTR, PT2KAFTR, PT2.00KAFDKR

Buy Now Datasheet
SMD 1W 200V Resistor - 52-ERJ-1TNF2001U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-ERJ-1TNF2001U
SMD 1W 200V Resistor 52-ERJ-1TNF2001U
2kR 1W 1% 2512 SMD Chip Resistor, 200V Product overview: ERJ-1TNF2001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TNF2001U can be used for catalog matching and distributor lookup.

2kR 1W 1% 2512 SMD Chip Resistor, 200V Product overview: ERJ-1TNF2001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TNF2001U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870963-ERJ-1TNF2001U 52-ERJ-1TNF2001U
Product Name Chip Resistor - Surface Mount - ERJ-1TNF2001U SMD 1W 200V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 2000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details