Panasonic Resistor, Thick Film, 120Ohm, 1 W,1%, Full Reel; Resistance Panasonic ERJ-1TNF1200U

Description
RESISTOR, THICK FILM, 120OHM, 1 W,1%, FULL REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 120OHM, 1 W,1%, FULL REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 120Ohm, 1 W,1%, Full Reel; Resistance Panasonic - 51W5992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 120Ohm, 1 W,1%, Full Reel; Resistance Panasonic
51W5992
Resistor, Thick Film, 120Ohm, 1 W,1%, Full Reel; Resistance Panasonic 51W5992
RESISTOR, THICK FILM, 120OHM, 1 W,1%, FULL REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 120OHM, 1 W,1%, FULL REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W5992
Product Name Resistor, Thick Film, 120Ohm, 1 W,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details