Panasonic Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic ERJ-1GNF7151C

Description
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES
Description
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5702, features a resistance tolerance of ±1% and is compliant with RoHS regulations. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.05 W and operates within a temperature range of -55°C to +155°C. It is compatible with placement machines and is available in taping packaging for ease of handling. The product is AEC-Q200 compliant, making it suitable for automotive applications. This resistor is ideal for engineers seeking a compact and reliable solution for their circuit designs.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5702, features a resistance tolerance of ±1% and is compliant with RoHS regulations. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.05 W and operates within a temperature range of -55°C to +155°C. It is compatible with placement machines and is available in taping packaging for ease of handling. The product is AEC-Q200 compliant, making it suitable for automotive applications. This resistor is ideal for engineers seeking a compact and reliable solution for their circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 51W5702 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
51W5702
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 51W5702
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 57AK1977 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
57AK1977
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 57AK1977
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W5702
Product Name Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details