Panasonic Res, Thick Film, 27R, 1%, 0.05W, 0201; Resistance Panasonic ERJ-1GNF27R0C

Description
RES, THICK FILM, 27R, 1%, 0.05W, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 27R, 1%, 0.05W, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27R, 1%, 0.05W, 0201; Resistance Panasonic - 05X8819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.05W, 0201; Resistance Panasonic
05X8819
Res, Thick Film, 27R, 1%, 0.05W, 0201; Resistance Panasonic 05X8819
RES, THICK FILM, 27R, 1%, 0.05W, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.05W, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27R, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0484
Res, Thick Film, 27R, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0484
RES, THICK FILM, 27R, 1%, 0.05W, 0201, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.05W, 0201, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8819 56W0484
Product Name Res, Thick Film, 27R, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 27R, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details