Panasonic Chip Resistor - Surface Mount ERJ-1GNF2492C

Description
RES SMD 24.9K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 24.9K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GNF2492C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF2492C
Chip Resistor - Surface Mount ERJ-1GNF2492C
RES SMD 24.9K OHM 1% 1/20W 0201

RES SMD 24.9K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 51W5483 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
51W5483
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 51W5483
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 57AK1829 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
57AK1829
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 57AK1829
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GNF2492C 51W5483
Product Name Chip Resistor - Surface Mount Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 24900 ohms
Tolerance 1 +/- %
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details