Panasonic Res, Thick Film, 180K, 1%, 0.05W, 0201, Reel; Resistance Panasonic ERJ-1GNF1803C

Description
RES, THICK FILM, 180K, 1%, 0.05W, 0201, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 180K, 1%, 0.05W, 0201, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0468
Res, Thick Film, 180K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0468
RES, THICK FILM, 180K, 1%, 0.05W, 0201, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.05W, 0201, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180K, 1%, 0.05W, 0201; Resistance Panasonic - 05X8813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.05W, 0201; Resistance Panasonic
05X8813
Res, Thick Film, 180K, 1%, 0.05W, 0201; Resistance Panasonic 05X8813
RES, THICK FILM, 180K, 1%, 0.05W, 0201; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.05W, 0201; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0468 05X8813
Product Name Res, Thick Film, 180K, 1%, 0.05W, 0201, Reel; Resistance Panasonic Res, Thick Film, 180K, 1%, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 180000 ohms 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details