Panasonic Chip Resistor - Surface Mount ERJ-1GNF1501C

Description
RES SMD 1.5K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 1.5K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GNF1501C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF1501C
Chip Resistor - Surface Mount ERJ-1GNF1501C
RES SMD 1.5K OHM 1% 1/20W 0201

RES SMD 1.5K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.05W, 0201; Resistance Panasonic - 05X8806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.05W, 0201; Resistance Panasonic
05X8806
Res, Thick Film, 1K5, 1%, 0.05W, 0201; Resistance Panasonic 05X8806
RES, THICK FILM, 1K5, 1%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0456
Res, Thick Film, 1K5, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0456
RES, THICK FILM, 1K5, 1%, 0.05W, 0201, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.05W, 0201, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-1GNF1501C 05X8806 56W0456
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1K5, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 1K5, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details